Alpha Wire Hook Up Wire, 500Ft, 20Awg, Copper, Gray; Jacket Material Alpha Wire 892019 SL002

Description
HOOK UP WIRE, 500FT, 20AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 20AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 20Awg, Copper, Gray; Jacket Material Alpha Wire - 50B2896 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 20Awg, Copper, Gray; Jacket Material Alpha Wire
50B2896
Hook Up Wire, 500Ft, 20Awg, Copper, Gray; Jacket Material Alpha Wire 50B2896
HOOK UP WIRE, 500FT, 20AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 20AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50B2896
Product Name Hook Up Wire, 500Ft, 20Awg, Copper, Gray; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details