Alpha Wire Hook-Up Wire, 0.62Mm2, 30M, Red; Jacket Material Alpha Wire 892019 RD005

Description
HOOK-UP WIRE, 0.62MM2, 30M, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.62MM2, 30M, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.62Mm2, 30M, Red; Jacket Material Alpha Wire - 83H5862 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.62Mm2, 30M, Red; Jacket Material Alpha Wire
83H5862
Hook-Up Wire, 0.62Mm2, 30M, Red; Jacket Material Alpha Wire 83H5862
HOOK-UP WIRE, 0.62MM2, 30M, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK-UP WIRE, 0.62MM2, 30M, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83H5862
Product Name Hook-Up Wire, 0.62Mm2, 30M, Red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details