Alpha Wire Hook Up Wire, 1000Ft 20Awg Cu Orange; Operating Temperature Max Alpha Wire 892019 OR001

Description
HOOK UP WIRE, 1000FT 20AWG CU ORANGE; Operating Temperature Max:105°C; No. of Max Strands x Strand Size:19 x 32AWG; Voltage Rating:300V; External Diameter:1.829mm; Approval Specification:-; No. of Conductors:1Conducto r RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 20AWG CU ORANGE; Operating Temperature Max:105°C; No. of Max Strands x Strand Size:19 x 32AWG; Voltage Rating:300V; External Diameter:1.829mm; Approval Specification:-; No. of Conductors:1Conducto r RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 20Awg Cu Orange; Operating Temperature Max Alpha Wire - 20C9246 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 20Awg Cu Orange; Operating Temperature Max Alpha Wire
20C9246
Hook Up Wire, 1000Ft 20Awg Cu Orange; Operating Temperature Max Alpha Wire 20C9246
HOOK UP WIRE, 1000FT 20AWG CU ORANGE; Operating Temperature Max:105°C; No. of Max Strands x Strand Size:19 x 32AWG; Voltage Rating:300V; External Diameter:1.829mm; Approval Specification:-; No. of Conductors:1Conducto r RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 20AWG CU ORANGE; Operating Temperature Max:105°C; No. of Max Strands x Strand Size:19 x 32AWG; Voltage Rating:300V; External Diameter:1.829mm; Approval Specification:-; No. of Conductors:1Conductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 20C9246
Product Name Hook Up Wire, 1000Ft 20Awg Cu Orange; Operating Temperature Max Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details