Alpha Wire Hook-up Wire 892019 BL005

Description
892019 Blue 100 FT
Request a Quote
Description
892019 Blue 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 892019 BL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
892019 BL005
Hook-up Wire 892019 BL005
892019 Blue 100 FT

892019 Blue 100 FT

Buy Now
892019 BL005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - 19/32 Stranded Conductor - Tinned Copper - 300V - Blue - 100ft - ALP892019-BL005 - Lapp Tannehill
Savage, MN, United States
892019 BL005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - 19/32 Stranded Conductor - Tinned Copper - 300V - Blue - 100ft
ALP892019-BL005
892019 BL005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - 19/32 Stranded Conductor - Tinned Copper - 300V - Blue - 100ft ALP892019-BL005
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Stranded Conductor, Tinned Copper, 300V, Blue, 100ft, 892019 BL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 892019 BL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.072 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Stranded Conductor, Tinned Copper, 300V, Blue, 100ft, 892019 BL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 892019 BL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.072 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TR 64

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 892019 BL005 ALP892019-BL005
Product Name Hook-up Wire 892019 BL005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - 19/32 Stranded Conductor - Tinned Copper - 300V - Blue - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TR 64
Rated Voltage 300 volts
Nominal Diameter 0.0720 inch (1.83 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0180 to 0.0490 inch (0.4572 to 1.24 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 2441251 - RS Components, Ltd.
Specs
Nominal Diameter 0.0551 inch (1.4 mm)
International 0.5000 mm² (7.75E-4 in²)
Stranding Type 0.18 mm
View Details
Hook Up Wire - 1113144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0528 inch (1.34 mm)
Wire Insulation Polyamide
View Details
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield, 22AWG - 1632 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Rated Voltage 300 volts
Nominal Diameter 0.2550 to 0.6900 inch (6.48 to 17.53 mm)
View Details