Alpha Wire Hook Up Wire, 1000Ft, 20Awg Cu, Blue; Approval Bodies Alpha Wire 892019 BL001

Description
Hook Up WIRE, 1000FT, 20AWG CU, BLUE; Approval Bodies:CSA / UL; Approval Categories:UL Styles 1015, 1028, 1230, 1231, 1232, 1283, 1284; CSA AWM I A/B & TEW; VW-1 & FT1; Cable Type:Hook Up Wire; Conductor Area CSA:0.62mm RoHS Compliant: Yes
Datasheet
Description
Hook Up WIRE, 1000FT, 20AWG CU, BLUE; Approval Bodies:CSA / UL; Approval Categories:UL Styles 1015, 1028, 1230, 1231, 1232, 1283, 1284; CSA AWM I A/B & TEW; VW-1 & FT1; Cable Type:Hook Up Wire; Conductor Area CSA:0.62mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 20Awg Cu, Blue; Approval Bodies Alpha Wire - 18C3738 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 20Awg Cu, Blue; Approval Bodies Alpha Wire
18C3738
Hook Up Wire, 1000Ft, 20Awg Cu, Blue; Approval Bodies Alpha Wire 18C3738
Hook Up WIRE, 1000FT, 20AWG CU, BLUE; Approval Bodies:CSA / UL; Approval Categories:UL Styles 1015, 1028, 1230, 1231, 1232, 1283, 1284; CSA AWM I A/B & TEW; VW-1 & FT1; Cable Type:Hook Up Wire; Conductor Area CSA:0.62mm RoHS Compliant: Yes

Hook Up WIRE, 1000FT, 20AWG CU, BLUE; Approval Bodies:CSA / UL; Approval Categories:UL Styles 1015, 1028, 1230, 1231, 1232, 1283, 1284; CSA AWM I A/B & TEW; VW-1 & FT1; Cable Type:Hook Up Wire; Conductor Area CSA:0.62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18C3738
Product Name Hook Up Wire, 1000Ft, 20Awg Cu, Blue; Approval Bodies Alpha Wire
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - AHT-K8P-M12-S-G-5M-WH-5-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
View Details
Twisted Pair Cable - 068305-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SW-35-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Connecting cable - KVI-CP-3-WS-WD-2 - Festo Corporation
Specs
Cable Length 6.56 ft (20 dm)
Connector Type M9x0.5
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
3 suppliers