Alpha Wire Hook Up Wire, 500Ft, 20Awg, Copper, Blue; Jacket Material Alpha Wire 892010 BL002

Description
HOOK UP WIRE, 500FT, 20AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 20AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 20Awg, Copper, Blue; Jacket Material Alpha Wire - 48M1339 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 20Awg, Copper, Blue; Jacket Material Alpha Wire
48M1339
Hook Up Wire, 500Ft, 20Awg, Copper, Blue; Jacket Material Alpha Wire 48M1339
HOOK UP WIRE, 500FT, 20AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 20AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48M1339
Product Name Hook Up Wire, 500Ft, 20Awg, Copper, Blue; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details