Alpha Wire Hook-Up Wire, 0.96Mm2, 30M, White; Jacket Material Alpha Wire 891819 WH005

Description
HOOK-UP WIRE, 0.96MM2, 30M, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.96MM2, 30M, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.96Mm2, 30M, White; Jacket Material Alpha Wire - 50R4809 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.96Mm2, 30M, White; Jacket Material Alpha Wire
50R4809
Hook-Up Wire, 0.96Mm2, 30M, White; Jacket Material Alpha Wire 50R4809
HOOK-UP WIRE, 0.96MM2, 30M, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK-UP WIRE, 0.96MM2, 30M, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50R4809
Product Name Hook-Up Wire, 0.96Mm2, 30M, White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details