Alpha Wire Hook-up Wire 891819 VI002

Description
891819 Violet 500 FT
Request a Quote
Description
891819 Violet 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 891819 VI002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
891819 VI002
Hook-up Wire 891819 VI002
891819 Violet 500 FT

891819 Violet 500 FT

Buy Now
891819 VI002 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 18 AWG - 19/30 Stranded Conductor - Tinned Copper - 300V - Violet - 500ft - ALP891819-VI002 - Lapp Tannehill
Savage, MN, United States
891819 VI002 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 18 AWG - 19/30 Stranded Conductor - Tinned Copper - 300V - Violet - 500ft
ALP891819-VI002
891819 VI002 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 18 AWG - 19/30 Stranded Conductor - Tinned Copper - 300V - Violet - 500ft ALP891819-VI002
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 300V, Violet, 500ft, 891819 VI002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 891819 VI002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.082 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 300V, Violet, 500ft, 891819 VI002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 891819 VI002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.082 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TR 64

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 891819 VI002 ALP891819-VI002
Product Name Hook-up Wire 891819 VI002 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 18 AWG - 19/30 Stranded Conductor - Tinned Copper - 300V - Violet - 500ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TR 64
Rated Voltage 300 volts
Nominal Diameter 0.0820 inch (2.08 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 766-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details
Hook Up Wire - 1853945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details