Alpha Wire Hook-Up Wire, 0.96Mm2, 30M, Green; Jacket Material Alpha Wire 891819 GR005

Description
HOOK-UP WIRE, 0.96MM2, 30M, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.96MM2, 30M, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.96Mm2, 30M, Green; Jacket Material Alpha Wire - 28Y7361 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.96Mm2, 30M, Green; Jacket Material Alpha Wire
28Y7361
Hook-Up Wire, 0.96Mm2, 30M, Green; Jacket Material Alpha Wire 28Y7361
HOOK-UP WIRE, 0.96MM2, 30M, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK-UP WIRE, 0.96MM2, 30M, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28Y7361
Product Name Hook-Up Wire, 0.96Mm2, 30M, Green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details