Alpha Wire Hook Up Wire, 1000Ft, 18Awg Copper White; Jacket Material Alpha Wire 891816T WH001

Description
HOOK UP WIRE, 1000FT, 18AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 18AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 18Awg Copper White; Jacket Material Alpha Wire - 19M8549 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 18Awg Copper White; Jacket Material Alpha Wire
19M8549
Hook Up Wire, 1000Ft, 18Awg Copper White; Jacket Material Alpha Wire 19M8549
HOOK UP WIRE, 1000FT, 18AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 18AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19M8549
Product Name Hook Up Wire, 1000Ft, 18Awg Copper White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details