The Hook Up Wire, part number 90B6253, is a 500-foot length of 18 AWG copper wire with a gray PVC jacket. It is rated for a maximum operating temperature of 105°C and a voltage rating of 300 VRMS. The wire features a nominal insulation wall thickness of 0.016 inches and complies with UL AWM/Style 1569 and CSA AWM I A/B standards. The product is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The wire has a bend radius of 10 times its diameter and a maximum pull tension of 12.6 lbs. This wire is suitable for various electrical applications where flexibility and reliability are required.
HOOK UP WIRE, 500FT, 18AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 90B6253 |
| Product Name | Hook Up Wire, 500Ft, 18Awg, Copper, Gray; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |