Alpha Wire Hook Up Wire, 1000Ft, 16Awg, Copper, Green/ora; Jacket Material Alpha Wire 891626 GO001

Description
HOOK UP WIRE, 1000FT, 16AWG, COPPER, GREEN/ORA; Jacket Material:PVC; Jacket Color:Green, Orange; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 16AWG, COPPER, GREEN/ORA; Jacket Material:PVC; Jacket Color:Green, Orange; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 16Awg, Copper, Green/ora; Jacket Material Alpha Wire - 50B2870 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 16Awg, Copper, Green/ora; Jacket Material Alpha Wire
50B2870
Hook Up Wire, 1000Ft, 16Awg, Copper, Green/ora; Jacket Material Alpha Wire 50B2870
HOOK UP WIRE, 1000FT, 16AWG, COPPER, GREEN/ORA; Jacket Material:PVC; Jacket Color:Green, Orange; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 16AWG, COPPER, GREEN/ORA; Jacket Material:PVC; Jacket Color:Green, Orange; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50B2870
Product Name Hook Up Wire, 1000Ft, 16Awg, Copper, Green/ora; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details