Alpha Wire Hook Up Wire, 500Ft, 16Awg Copper, Brown; Jacket Material Alpha Wire 891626 BR002

Description
HOOK UP WIRE, 500FT, 16AWG COPPER, BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 16AWG COPPER, BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 16Awg Copper, Brown; Jacket Material Alpha Wire - 01C8965 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 16Awg Copper, Brown; Jacket Material Alpha Wire
01C8965
Hook Up Wire, 500Ft, 16Awg Copper, Brown; Jacket Material Alpha Wire 01C8965
HOOK UP WIRE, 500FT, 16AWG COPPER, BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 16AWG COPPER, BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01C8965
Product Name Hook Up Wire, 500Ft, 16Awg Copper, Brown; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details