Alpha Wire Hook Up Wire, 500Ft, 14Awg Cu Yellow; Jacket Material Alpha Wire 891441 YL002

Description
HOOK UP WIRE, 500FT, 14AWG CU YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Conductor Area CSA:2.08mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 14AWG CU YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Conductor Area CSA:2.08mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 14Awg Cu Yellow; Jacket Material Alpha Wire - 24C7743 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 14Awg Cu Yellow; Jacket Material Alpha Wire
24C7743
Hook Up Wire, 500Ft, 14Awg Cu Yellow; Jacket Material Alpha Wire 24C7743
HOOK UP WIRE, 500FT, 14AWG CU YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Conductor Area CSA:2.08mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 14AWG CU YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Conductor Area CSA:2.08mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24C7743
Product Name Hook Up Wire, 500Ft, 14Awg Cu Yellow; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details