Alpha Wire Hook Up Wire 1000Ft 14Awg Copper Brown/white; Jacket Material Alpha Wire 891441 NI001

Description
HOOK UP WIRE 1000FT 14AWG COPPER BROWN/WHITE; Jacket Material:PVC; Jacket Color:White, Brown; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 1000FT 14AWG COPPER BROWN/WHITE; Jacket Material:PVC; Jacket Color:White, Brown; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 1000Ft 14Awg Copper Brown/white; Jacket Material Alpha Wire - 70C3944 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 1000Ft 14Awg Copper Brown/white; Jacket Material Alpha Wire
70C3944
Hook Up Wire 1000Ft 14Awg Copper Brown/white; Jacket Material Alpha Wire 70C3944
HOOK UP WIRE 1000FT 14AWG COPPER BROWN/WHITE; Jacket Material:PVC; Jacket Color:White, Brown; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE 1000FT 14AWG COPPER BROWN/WHITE; Jacket Material:PVC; Jacket Color:White, Brown; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70C3944
Product Name Hook Up Wire 1000Ft 14Awg Copper Brown/white; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-8400-3xxx | Sensor cable, PUR, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Wire Harnesses - EA-W01-200 - bisco industries
Specs
Cable Length 6.56 ft (20 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details