Alpha Wire Hook-up Wire 891441 BL001

Description
891441 BLUE 1000 FT
Request a Quote
Description
891441 BLUE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 891441 BL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
891441 BL001
Hook-up Wire 891441 BL001
891441 BLUE 1000 FT

891441 BLUE 1000 FT

Buy Now
891441 BL001 - Alpha Wire UL 1569/UL 1581 PVC Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 300V - Blue - 1000ft - ALP891441-BL001 - Lapp Tannehill
Savage, MN, United States
891441 BL001 - Alpha Wire UL 1569/UL 1581 PVC Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 300V - Blue - 1000ft
ALP891441-BL001
891441 BL001 - Alpha Wire UL 1569/UL 1581 PVC Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 300V - Blue - 1000ft ALP891441-BL001
Alpha Wire's UL 1569/UL 1581 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 14 AWG, Stranded Conductor, Tinned Copper, 300V, Blue, 1000ft, 891441 BL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 891441 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1569 UL 1581 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.106 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TR 64

Alpha Wire's UL 1569/UL 1581 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 14 AWG, Stranded Conductor, Tinned Copper, 300V, Blue, 1000ft, 891441 BL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 891441 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1569 UL 1581 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.106 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TR 64

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 891441 BL001 ALP891441-BL001
Product Name Hook-up Wire 891441 BL001 - Alpha Wire UL 1569/UL 1581 PVC Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 300V - Blue - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TR 64
Rated Voltage 300 volts
Nominal Diameter 0.1060 inch (2.69 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0180 to 0.0490 inch (0.4572 to 1.24 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 099527-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1225885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Retractile Test Lead Wire - 114T / 115T - BRIM Electronics, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.6250 inch (15.87 mm)
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details