Alpha Wire Hook Up Wire, 500Ft, 14Awg Cu, Black; Jacket Material Alpha Wire 891441 BK002

Description
HOOK UP WIRE, 500FT, 14AWG CU, BLACK; Jacket Material:PVC; Jacket Color:Black; Reel Length (Imperial):500ft; Operating Temperature Max:105°C; No. of Max Strands x Strand Size:41 x 30AWG; Voltage Rating:300V; Conductor Material:CopperRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 14AWG CU, BLACK; Jacket Material:PVC; Jacket Color:Black; Reel Length (Imperial):500ft; Operating Temperature Max:105°C; No. of Max Strands x Strand Size:41 x 30AWG; Voltage Rating:300V; Conductor Material:CopperRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 14Awg Cu, Black; Jacket Material Alpha Wire - 04F5751 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 14Awg Cu, Black; Jacket Material Alpha Wire
04F5751
Hook Up Wire, 500Ft, 14Awg Cu, Black; Jacket Material Alpha Wire 04F5751
HOOK UP WIRE, 500FT, 14AWG CU, BLACK; Jacket Material:PVC; Jacket Color:Black; Reel Length (Imperial):500ft; Operating Temperature Max:105°C; No. of Max Strands x Strand Size:41 x 30AWG; Voltage Rating:300V; Conductor Material:CopperRoHS Compliant: Yes

HOOK UP WIRE, 500FT, 14AWG CU, BLACK; Jacket Material:PVC; Jacket Color:Black; Reel Length (Imperial):500ft; Operating Temperature Max:105°C; No. of Max Strands x Strand Size:41 x 30AWG; Voltage Rating:300V; Conductor Material:CopperRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F5751
Product Name Hook Up Wire, 500Ft, 14Awg Cu, Black; Jacket Material Alpha Wire
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details