Alpha Wire Hook-up Wire 891265 WH001

Description
891265 WHITE 1000 FT
Request a Quote
Description
891265 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 891265 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
891265 WH001
Hook-up Wire 891265 WH001
891265 WHITE 1000 FT

891265 WHITE 1000 FT

Buy Now
891265 WH001 - Alpha Wire UL 1569/UL 1581 PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 300V - White - 1000ft - ALP891265-WH001 - Lapp Tannehill
Savage, MN, United States
891265 WH001 - Alpha Wire UL 1569/UL 1581 PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 300V - White - 1000ft
ALP891265-WH001
891265 WH001 - Alpha Wire UL 1569/UL 1581 PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 300V - White - 1000ft ALP891265-WH001
Alpha Wire's UL 1569/UL 1581 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 12 AWG, Stranded Conductor, Tinned Copper, 300V, White, 1000ft, 891265 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 891265 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1569 UL 1581 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.125 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Alpha Wire's UL 1569/UL 1581 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 12 AWG, Stranded Conductor, Tinned Copper, 300V, White, 1000ft, 891265 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 891265 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1569 UL 1581 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.125 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 891265 WH001 ALP891265-WH001
Product Name Hook-up Wire 891265 WH001 - Alpha Wire UL 1569/UL 1581 PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 300V - White - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Rated Voltage 300 volts
Nominal Diameter 0.1250 inch (3.17 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1335613001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 4 mm² (0.0062 in²)
View Details
18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Stranded Hookup Wire - AS999-28 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0350 inch (0.8890 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details