Alpha Wire Hook Up Wire, 500Ft, 12Awg Copper, Green; Jacket Material Alpha Wire 891265 GR002

Description
HOOK UP WIRE, 500FT, 12AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:12AWG; Conductor Area CSA:3.3mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 12AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:12AWG; Conductor Area CSA:3.3mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 12Awg Copper, Green; Jacket Material Alpha Wire - 93B8903 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 12Awg Copper, Green; Jacket Material Alpha Wire
93B8903
Hook Up Wire, 500Ft, 12Awg Copper, Green; Jacket Material Alpha Wire 93B8903
HOOK UP WIRE, 500FT, 12AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:12AWG; Conductor Area CSA:3.3mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 12AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:12AWG; Conductor Area CSA:3.3mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 93B8903
Product Name Hook Up Wire, 500Ft, 12Awg Copper, Green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details