Alpha Wire Hook Up Wire, 1000Ft, 12Awg Copper, Blue; Jacket Material Alpha Wire 891265 BL001

Description
HOOK UP WIRE, 1000FT, 12AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:12AWG; Conductor Area CSA:3.3mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 12AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:12AWG; Conductor Area CSA:3.3mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 12Awg Copper, Blue; Jacket Material Alpha Wire - 01C5237 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 12Awg Copper, Blue; Jacket Material Alpha Wire
01C5237
Hook Up Wire, 1000Ft, 12Awg Copper, Blue; Jacket Material Alpha Wire 01C5237
HOOK UP WIRE, 1000FT, 12AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:12AWG; Conductor Area CSA:3.3mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 12AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:12AWG; Conductor Area CSA:3.3mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01C5237
Product Name Hook Up Wire, 1000Ft, 12Awg Copper, Blue; Jacket Material Alpha Wire
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details