Alpha Wire Hook Up Wire, 3000Ft, 12Awg Cu Black; Jacket Material Alpha Wire 891265 BK212

Description
HOOK UP WIRE, 3000FT, 12AWG CU BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):3000ft; Reel Length (Metric):914.4m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 3000FT, 12AWG CU BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):3000ft; Reel Length (Metric):914.4m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 3000Ft, 12Awg Cu Black; Jacket Material Alpha Wire - 29C5965 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 3000Ft, 12Awg Cu Black; Jacket Material Alpha Wire
29C5965
Hook Up Wire, 3000Ft, 12Awg Cu Black; Jacket Material Alpha Wire 29C5965
HOOK UP WIRE, 3000FT, 12AWG CU BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):3000ft; Reel Length (Metric):914.4m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

HOOK UP WIRE, 3000FT, 12AWG CU BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):3000ft; Reel Length (Metric):914.4m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29C5965
Product Name Hook Up Wire, 3000Ft, 12Awg Cu Black; Jacket Material Alpha Wire
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details