Alpha Wire Hook Up Wire, 500Ft, 10Awg Copper, White; Jacket Material Alpha Wire 891000 WH002

Description
HOOK UP WIRE, 500FT, 10AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 10AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 10Awg Copper, White; Jacket Material Alpha Wire - 93B3282 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 10Awg Copper, White; Jacket Material Alpha Wire
93B3282
Hook Up Wire, 500Ft, 10Awg Copper, White; Jacket Material Alpha Wire 93B3282
HOOK UP WIRE, 500FT, 10AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 10AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 93B3282
Product Name Hook Up Wire, 500Ft, 10Awg Copper, White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details