Alpha Wire Hook-up Wire 891000 BL001

Description
891000 BLUE 1000 FT
Request a Quote
Description
891000 BLUE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 891000 BL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
891000 BL001
Hook-up Wire 891000 BL001
891000 BLUE 1000 FT

891000 BLUE 1000 FT

Buy Now
891000 BL001 - Alpha Wire UL 1569/UL 1581 PVC Hook-Up/Lead Wire - 10 AWG - 105/30 Stranded Conductor - Tinned Copper - 300V - Blue - 1000ft - ALP891000-BL001 - Lapp Tannehill
Savage, MN, United States
891000 BL001 - Alpha Wire UL 1569/UL 1581 PVC Hook-Up/Lead Wire - 10 AWG - 105/30 Stranded Conductor - Tinned Copper - 300V - Blue - 1000ft
ALP891000-BL001
891000 BL001 - Alpha Wire UL 1569/UL 1581 PVC Hook-Up/Lead Wire - 10 AWG - 105/30 Stranded Conductor - Tinned Copper - 300V - Blue - 1000ft ALP891000-BL001
Alpha Wire's UL 1569/UL 1581 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 10 AWG, Stranded Conductor, Tinned Copper, 300V, Blue, 1000ft, 891000 BL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 891000 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1569 UL 1581 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.154 INSULATION THICKNESS (IN) : 0.017 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Alpha Wire's UL 1569/UL 1581 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 10 AWG, Stranded Conductor, Tinned Copper, 300V, Blue, 1000ft, 891000 BL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 891000 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1569 UL 1581 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.154 INSULATION THICKNESS (IN) : 0.017 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 891000 BL001 ALP891000-BL001
Product Name Hook-up Wire 891000 BL001 - Alpha Wire UL 1569/UL 1581 PVC Hook-Up/Lead Wire - 10 AWG - 105/30 Stranded Conductor - Tinned Copper - 300V - Blue - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Rated Voltage 300 volts
Nominal Diameter 0.1540 inch (3.91 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1535 inch (3.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Extra Flexible PVC Lead Wire - NEF 20-25944 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0610 inch (1.55 mm)
Rated Temperature 105 C (221 F)
View Details
Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details