Alpha Wire Hook Up Wire, 1000Ft, 10Awg Cu, Blue; Jacket Material Alpha Wire 891000 BL001

Description
HOOK UP WIRE, 1000FT, 10AWG CU, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 10AWG CU, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 10Awg Cu, Blue; Jacket Material Alpha Wire - 67C2350 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 10Awg Cu, Blue; Jacket Material Alpha Wire
67C2350
Hook Up Wire, 1000Ft, 10Awg Cu, Blue; Jacket Material Alpha Wire 67C2350
HOOK UP WIRE, 1000FT, 10AWG CU, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 10AWG CU, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67C2350
Product Name Hook Up Wire, 1000Ft, 10Awg Cu, Blue; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details