Alpha Wire Multi-Conductor & Paired Cables 882404 SL001

Description
882404 SLATE 1000 FT
Request a Quote Datasheet
Description
882404 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 882404 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
882404 SL001
Multi-Conductor & Paired Cables 882404 SL001
882404 SLATE 1000 FT

882404 SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 882404SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
882404SL001-ND
Multiple Conductor Cables 882404SL001-ND
4 Conductor Multi-Conductor Cable Slate 24 AWG 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Slate 24 AWG 1000.0' (304.8m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Unshielded - 24 AWG 4 Conductor - Gray - 300V - 1000ft - Alpha 882404 SL001 - ALP882404-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 24 AWG 4 Conductor - Gray - 300V - 1000ft - Alpha 882404 SL001
ALP882404-SL001
Alpha Essentials Multi-Conductor Cable - Unshielded - 24 AWG 4 Conductor - Gray - 300V - 1000ft - Alpha 882404 SL001 ALP882404-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 882404 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 882404 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.17 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 882404 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 882404 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.17 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Ae C&c / 1000 Ft Alpha Wire - 90R7220 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 1000 Ft Alpha Wire
90R7220
Ae C&c / 1000 Ft Alpha Wire 90R7220
AE C&C / 1000 FT

AE C&C / 1000 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 882404 SL001 882404SL001-ND ALP882404-SL001 90R7220
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Unshielded - 24 AWG 4 Conductor - Gray - 300V - 1000ft - Alpha 882404 SL001 Ae C&c / 1000 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details