Alpha Wire Unshielded Multiconductor Cable 60 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire 882260 SL005

Description
UNSHIELDED MULTICONDUCTOR CABLE 60 CONDUCTOR 22AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:60Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE 60 CONDUCTOR 22AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:60Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable 60 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire - 03F2582 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 60 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire
03F2582
Unshielded Multiconductor Cable 60 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire 03F2582
UNSHIELDED MULTICONDUCTOR CABLE 60 CONDUCTOR 22AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:60Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 60 CONDUCTOR 22AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:60Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F2582
Product Name Unshielded Multiconductor Cable 60 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details