Alpha Wire Unshielded Multiconductor Cable 60 Conductor 22Awg 1000Ft; Cable Shielding Alpha Wire 882260 SL001

Description
UNSHIELDED MULTICONDUCTOR CABLE 60 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:60Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:-RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE 60 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:60Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable 60 Conductor 22Awg 1000Ft; Cable Shielding Alpha Wire - 03F2583 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 60 Conductor 22Awg 1000Ft; Cable Shielding Alpha Wire
03F2583
Unshielded Multiconductor Cable 60 Conductor 22Awg 1000Ft; Cable Shielding Alpha Wire 03F2583
UNSHIELDED MULTICONDUCTOR CABLE 60 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:60Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:-RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 60 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:60Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F2583
Product Name Unshielded Multiconductor Cable 60 Conductor 22Awg 1000Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details