Alpha Wire Unshielded Multiconductor Cable 30 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire 882230 SL005

Description
UNSHIELDED MULTICONDUCTOR CABLE 30 CONDUCTOR 22AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:30Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE 30 CONDUCTOR 22AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:30Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable 30 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire - 03F3416 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 30 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire
03F3416
Unshielded Multiconductor Cable 30 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire 03F3416
UNSHIELDED MULTICONDUCTOR CABLE 30 CONDUCTOR 22AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:30Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 30 CONDUCTOR 22AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:30Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F3416
Product Name Unshielded Multiconductor Cable 30 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details