Alpha Wire Multi-Conductor & Paired Cables 882220 SL005

Description
882220 SLATE 100 FT
Request a Quote Datasheet
Description
882220 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 882220 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
882220 SL005
Multi-Conductor & Paired Cables 882220 SL005
882220 SLATE 100 FT

882220 SLATE 100 FT

Buy Now
Multiple Conductor Cables - 882220SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
882220SL005-ND
Multiple Conductor Cables 882220SL005-ND
20 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

20 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Multiconductor Cable 20 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire - 27M1456 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 20 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire
27M1456
Unshielded Multiconductor Cable 20 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire 27M1456
UNSHIELDED MULTICONDUCTOR CABLE 20 CONDUCTOR 22AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 20 CONDUCTOR 22AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:20Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 20 Conductor - Gray - 300V - 100ft - Alpha 882220 SL005 - ALP882220-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 20 Conductor - Gray - 300V - 100ft - Alpha 882220 SL005
ALP882220-SL005
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 20 Conductor - Gray - 300V - 100ft - Alpha 882220 SL005 ALP882220-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 882220 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 882220 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.326 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 882220 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 882220 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.326 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 882220 SL005 882220SL005-ND 27M1456 ALP882220-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 20 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 20 Conductor - Gray - 300V - 100ft - Alpha 882220 SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 20 # 20 #
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Green PVC Single Wire - 56020090 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details