Alpha Wire Multiple Conductor Cables 882208 SL002

Description
8 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
8 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 882208SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
882208SL002-ND
Multiple Conductor Cables 882208SL002-ND
8 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)

8 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 882208 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
882208 SL002
Multi-Conductor & Paired Cables 882208 SL002
882208 Slate 500 FT

882208 Slate 500 FT

Buy Now
Ae C&c / 500 Ft Alpha Wire - 28Y7322 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 500 Ft Alpha Wire
28Y7322
Ae C&c / 500 Ft Alpha Wire 28Y7322
AE C&C / 500 FT

AE C&C / 500 FT

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 8 Conductor - Gray - 300V - 500ft - Alpha 882208 SL002 - ALP882208-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 8 Conductor - Gray - 300V - 500ft - Alpha 882208 SL002
ALP882208-SL002
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 8 Conductor - Gray - 300V - 500ft - Alpha 882208 SL002 ALP882208-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 882208 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 882208 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.23 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 882208 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 882208 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.23 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 882208SL002-ND 882208 SL002 28Y7322 ALP882208-SL002
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ae C&c / 500 Ft Alpha Wire Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 8 Conductor - Gray - 300V - 500ft - Alpha 882208 SL002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 8 # 8 #
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2500/304-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers