Alpha Wire Multi-Conductor & Paired Cables 882205 SL001

Description
882205 SLATE 1000 FT
Request a Quote Datasheet
Description
882205 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 882205 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
882205 SL001
Multi-Conductor & Paired Cables 882205 SL001
882205 SLATE 1000 FT

882205 SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 882205SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
882205SL001-ND
Multiple Conductor Cables 882205SL001-ND
5 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)

5 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 5 Conductor - Gray - 300V - 1000ft - Alpha 882205 SL001 - ALP882205-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 5 Conductor - Gray - 300V - 1000ft - Alpha 882205 SL001
ALP882205-SL001
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 5 Conductor - Gray - 300V - 1000ft - Alpha 882205 SL001 ALP882205-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 882205 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 882205 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.2 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 882205 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 882205 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.2 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables
Product Number 882205 SL001 882205SL001-ND ALP882205-SL001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 5 Conductor - Gray - 300V - 1000ft - Alpha 882205 SL001
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 5 # 5 #
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 6.56 ft (20 dm)
View Details
Male BNC R/A Coaxial Test Cable, RG174/U - 4126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-2,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details