Alpha Wire Unshielded Multiconductor Cable 20 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire 882020 SL005

Description
UNSHIELDED MULTICONDUCTOR CABLE 20 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE 20 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable 20 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire - 27M1442 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 20 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire
27M1442
Unshielded Multiconductor Cable 20 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire 27M1442
UNSHIELDED MULTICONDUCTOR CABLE 20 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 20 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:20Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27M1442
Product Name Unshielded Multiconductor Cable 20 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details