Alpha Wire Unshielded Multiconductor Cable, 20 Conductor, 18Awg, 100Ft; Cable Shielding Alpha Wire 881820 SL005

Description
UNSHIELDED MULTICONDUCTOR CABLE, 20 CONDUCTOR, 18AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE, 20 CONDUCTOR, 18AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable, 20 Conductor, 18Awg, 100Ft; Cable Shielding Alpha Wire - 27M1439 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 20 Conductor, 18Awg, 100Ft; Cable Shielding Alpha Wire
27M1439
Unshielded Multiconductor Cable, 20 Conductor, 18Awg, 100Ft; Cable Shielding Alpha Wire 27M1439
UNSHIELDED MULTICONDUCTOR CABLE, 20 CONDUCTOR, 18AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 20 CONDUCTOR, 18AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:20Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27M1439
Product Name Unshielded Multiconductor Cable, 20 Conductor, 18Awg, 100Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 349534 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details