Alpha Wire Unshielded Multiconductor Cable, 20 Conductor, 18Awg, 1000Ft; Cable Shielding Alpha Wire 881820 SL001

Description
UNSHIELDED MULTICONDUCTOR CABLE, 20 CONDUCTOR, 18AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE, 20 CONDUCTOR, 18AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable, 20 Conductor, 18Awg, 1000Ft; Cable Shielding Alpha Wire - 04F5879 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 20 Conductor, 18Awg, 1000Ft; Cable Shielding Alpha Wire
04F5879
Unshielded Multiconductor Cable, 20 Conductor, 18Awg, 1000Ft; Cable Shielding Alpha Wire 04F5879
UNSHIELDED MULTICONDUCTOR CABLE, 20 CONDUCTOR, 18AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 20 CONDUCTOR, 18AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:20Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F5879
Product Name Unshielded Multiconductor Cable, 20 Conductor, 18Awg, 1000Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details