Alpha Wire Multi-Conductor & Paired Cables 881809 SL001

Description
881809 Slate 1000 FT
Request a Quote
Description
881809 Slate 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 881809 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
881809 SL001
Multi-Conductor & Paired Cables 881809 SL001
881809 Slate 1000 FT

881809 Slate 1000 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 9 Conductor - Gray - 300V - 1000ft - Alpha 881809 SL001 - ALP881809-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 9 Conductor - Gray - 300V - 1000ft - Alpha 881809 SL001
ALP881809-SL001
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 9 Conductor - Gray - 300V - 1000ft - Alpha 881809 SL001 ALP881809-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 881809 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 881809 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.361 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 881809 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 881809 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.361 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Ae C&c / 1000 Ft Alpha Wire - 03F2613 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 1000 Ft Alpha Wire
03F2613
Ae C&c / 1000 Ft Alpha Wire 03F2613
AE C&C / 1000 FT

AE C&C / 1000 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 881809 SL001 ALP881809-SL001 03F2613
Product Name Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 9 Conductor - Gray - 300V - 1000ft - Alpha 881809 SL001 Ae C&c / 1000 Ft Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details