5 Conductor Multi-Conductor Cable Slate 18 AWG 500.0' (152.4m)
Manufacturer: Alpha Wire
Win Source Part Number: 1117858-881805 SL002
Wire Gauge: 18 AWG
Length: 500.0' (152.4m)
Cable Type: Multi-Conductor
Voltage: 300V
Number of Conductors: 5
Ratings: UL Style 2464
Conductor Strand: 16/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.278" (7.06mm)
Jacket Color: Slate
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.032" (0.81mm)
Categories: Cables, Wires
Status: Active
Temperature Range - Operating: -20°C to 90°C
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 881805 SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 881805 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.278 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | 881805 SL002 | 881805SL002-ND | 1117858-881805 SL002 | 63W3039 | ALP881805-SL002 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Multiple Conductor Cables - 881805 SL002 | Ae C&c / 500 Ft Alpha Wire | Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 5 Conductor - Gray - 300V - 500ft - Alpha 881805 SL002 |
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride | ||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | |||
| Number of Conductors | 5 # | 5 # |