Alpha Wire Multiple Conductor Cables 881804 SL005

Description
4 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A881804S-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A881804S-100-ND
Multiple Conductor Cables A881804S-100-ND
4 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 881804 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
881804 SL005
Multi-Conductor & Paired Cables 881804 SL005
881804 SLATE 100 FT

881804 SLATE 100 FT

Buy Now
Unshielded Multiconductor Cable, 4 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 03F2596 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 4 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Alpha Wire
03F2596
Unshielded Multiconductor Cable, 4 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Alpha Wire 03F2596
UNSHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 100FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 100FT, 300V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 4 Conductor - Gray - 300V - 100ft - Alpha 881804 SL005 - ALP881804-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 4 Conductor - Gray - 300V - 100ft - Alpha 881804 SL005
ALP881804-SL005
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 4 Conductor - Gray - 300V - 100ft - Alpha 881804 SL005 ALP881804-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 881804 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 881804 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.255 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 881804 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 881804 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.255 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number A881804S-100-ND 881804 SL005 03F2596 ALP881804-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable, 4 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 4 Conductor - Gray - 300V - 100ft - Alpha 881804 SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details