4 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 881804 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 881804 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.255 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
AE C&C / 1000 FT ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 881804 SL001 | 881804SL001-ND | ALP881804-SL001 | 27M1433 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 4 Conductor - Gray - 300V - 1000ft - Alpha 881804 SL001 | Ae C&c / 1000 Ft Rohs Compliant Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Number of Conductors | 4 # | 4 # |