Alpha Wire Multiple Conductor Cables - 87705CY-BK199 87705CY-BK199

Description
Manufacturer: Alpha Wire Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166880-87705CY-BK19 9 Color: Black Voltage Rating: 600 V Number of Conductors: 5 Insulation Material: PU Conductor Material: Copper Categories: Multiple Conductor Cables Alternative Parts (Cross-Reference): 87705CY BK199; 87705CYBK199; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Voltage Rating (DC): 600 V REACH SVHC: No SVHC Wire/Cable Gauge: 10 AWG Outside Diameter: 16.231 mm
Request a Quote
Description
Manufacturer: Alpha Wire Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166880-87705CY-BK19 9 Color: Black Voltage Rating: 600 V Number of Conductors: 5 Insulation Material: PU Conductor Material: Copper Categories: Multiple Conductor Cables Alternative Parts (Cross-Reference): 87705CY BK199; 87705CYBK199; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Voltage Rating (DC): 600 V REACH SVHC: No SVHC Wire/Cable Gauge: 10 AWG Outside Diameter: 16.231 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 87705CY-BK199 - 1166880-87705CY-BK199 - Win Source Electronics
Laguna Hills, CA, United States
Multiple Conductor Cables - 87705CY-BK199
1166880-87705CY-BK199
Multiple Conductor Cables - 87705CY-BK199 1166880-87705CY-BK199
Manufacturer: Alpha Wire Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166880-87705CY-BK19 9 Color: Black Voltage Rating: 600 V Number of Conductors: 5 Insulation Material: PU Conductor Material: Copper Categories: Multiple Conductor Cables Alternative Parts (Cross-Reference): 87705CY BK199; 87705CYBK199; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Voltage Rating (DC): 600 V REACH SVHC: No SVHC Wire/Cable Gauge: 10 AWG Outside Diameter: 16.231 mm

Manufacturer: Alpha Wire
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1166880-87705CY-BK199
Color: Black
Voltage Rating: 600 V
Number of Conductors: 5
Insulation Material: PU
Conductor Material: Copper
Categories: Multiple Conductor Cables
Alternative Parts (Cross-Reference): 87705CY BK199; 87705CYBK199;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
Voltage Rating (DC): 600 V
REACH SVHC: No SVHC
Wire/Cable Gauge: 10 AWG
Outside Diameter: 16.231 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1166880-87705CY-BK199
Product Name Multiple Conductor Cables - 87705CY-BK199
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 1.64 ft (5 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023140 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details