Alpha Wire Shielded Multiconductor Cable, 5 Conductor, 10Awg, Per Ft, 600V; Cable Shielding Alpha Wire 87705CY BK199

Description
SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 10AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:10AWG; Conductor Area CSA:4.74mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 10AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:10AWG; Conductor Area CSA:4.74mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 5 Conductor, 10Awg, Per Ft, 600V; Cable Shielding Alpha Wire - 95B7293 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 5 Conductor, 10Awg, Per Ft, 600V; Cable Shielding Alpha Wire
95B7293
Shielded Multiconductor Cable, 5 Conductor, 10Awg, Per Ft, 600V; Cable Shielding Alpha Wire 95B7293
SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 10AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:10AWG; Conductor Area CSA:4.74mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Product Range:- RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 10AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:10AWG; Conductor Area CSA:4.74mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95B7293
Product Name Shielded Multiconductor Cable, 5 Conductor, 10Awg, Per Ft, 600V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details