Alpha Wire Unshielded Multiconductor Cable 4 Conductor 10Awg, Per Ft; Cable Shielding Alpha Wire 87704 BK199

Description
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 10AWG, PER FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:10AWG; Conductor Area CSA:4.74mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 10AWG, PER FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:10AWG; Conductor Area CSA:4.74mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable 4 Conductor 10Awg, Per Ft; Cable Shielding Alpha Wire - 95B7290 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 10Awg, Per Ft; Cable Shielding Alpha Wire
95B7290
Unshielded Multiconductor Cable 4 Conductor 10Awg, Per Ft; Cable Shielding Alpha Wire 95B7290
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 10AWG, PER FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:10AWG; Conductor Area CSA:4.74mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 10AWG, PER FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:10AWG; Conductor Area CSA:4.74mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95B7290
Product Name Unshielded Multiconductor Cable 4 Conductor 10Awg, Per Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 1368209 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details