Alpha Wire Xtra-Guard® Performance Cable, Xtra-Guard Flex 87607

Description
Xtra-Guard® Flex - Wide variety of flexing applications Long-lasting flex cables designed to provide excellent performance in high-flex, high torsion, and continuous-flex applications, such as motion control and robotics Rated for up to 14 million flex life cycles (85000 series), up to 6 Million flex life cycles (86000 series) Available in a variety of configurations allowing exactly the right cable to be selected for the application Rounded geometry helps insure a liquid-tight installation per IP67 or NEMA 6 Supra-Shield provides precise EMI interference resistance for your specific application is easily achievable with the available standard flex, torsional flex, and continuous flex applications Meets NFPA Standard 79 for industrial machinery* *Product must be used in accordance with the respective AWM style. Click here for more details.
Description
Xtra-Guard® Flex - Wide variety of flexing applications Long-lasting flex cables designed to provide excellent performance in high-flex, high torsion, and continuous-flex applications, such as motion control and robotics Rated for up to 14 million flex life cycles (85000 series), up to 6 Million flex life cycles (86000 series) Available in a variety of configurations allowing exactly the right cable to be selected for the application Rounded geometry helps insure a liquid-tight installation per IP67 or NEMA 6 Supra-Shield provides precise EMI interference resistance for your specific application is easily achievable with the available standard flex, torsional flex, and continuous flex applications Meets NFPA Standard 79 for industrial machinery* *Product must be used in accordance with the respective AWM style. Click here for more details.
Datasheet
Datasheet Summary
Powered by GS/AI

The Alpha Wire Xtra-Guard¬Æ Performance Cable, part number 87607, is designed for high-flex and high-torsion applications, making it suitable for use in motion control and robotics. It features a 12 AWG bare copper conductor with a nominal insulation wall of 0.027 inches made from TPES, and a polyurethane jacket with a thickness of 0.060 inches. The cable assembly consists of seven components twisted at a minimum rate of 1.0 twists per foot, ensuring flexibility and durability. This cable is rated for a maximum voltage of 600 VRMS and operates effectively within a temperature range of -30 to 80¬8C for static applications and -10 to 80¬8C for dynamic use. It has a maximum pull tension of 361 lbs and a nominal conductor DCR of 1.49 Oc per 1000 feet at 20¬8C. The product complies with various standards, including UL AWM/STYLE 20234 and CSA International, and is RoHS compliant, ensuring it meets environmental regulations. Engineers considering this cable should note its robust construction and compliance with industry standards, making it a reliable choice for demanding applications.

Datasheet Summary
Powered by GS/AI

The Alpha Wire Xtra-Guard¬Æ Performance Cable, part number 87607, is designed for high-flex and high-torsion applications, making it suitable for use in motion control and robotics. It features a 12 AWG bare copper conductor with a nominal insulation wall of 0.027 inches made from TPES, and a polyurethane jacket with a thickness of 0.060 inches. The cable assembly consists of seven components twisted at a minimum rate of 1.0 twists per foot, ensuring flexibility and durability. This cable is rated for a maximum voltage of 600 VRMS and operates effectively within a temperature range of -30 to 80¬8C for static applications and -10 to 80¬8C for dynamic use. It has a maximum pull tension of 361 lbs and a nominal conductor DCR of 1.49 Oc per 1000 feet at 20¬8C. The product complies with various standards, including UL AWM/STYLE 20234 and CSA International, and is RoHS compliant, ensuring it meets environmental regulations. Engineers considering this cable should note its robust construction and compliance with industry standards, making it a reliable choice for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard® Performance Cable, Xtra-Guard Flex - 87607 - Alpha Wire
Elizabeth, NJ, United States
Xtra-Guard® Performance Cable, Xtra-Guard Flex
87607
Xtra-Guard® Performance Cable, Xtra-Guard Flex 87607
Xtra-Guard® Flex - Wide variety of flexing applications Long-lasting flex cables designed to provide excellent performance in high-flex, high torsion, and continuous-flex applications, such as motion control and robotics Rated for up to 14 million flex life cycles (85000 series), up to 6 Million flex life cycles (86000 series) Available in a variety of configurations allowing exactly the right cable to be selected for the application Rounded geometry helps insure a liquid-tight installation per IP67 or NEMA 6 Supra-Shield provides precise EMI interference resistance for your specific application is easily achievable with the available standard flex, torsional flex, and continuous flex applications Meets NFPA Standard 79 for industrial machinery* *Product must be used in accordance with the respective AWM style. Click here for more details.

Xtra-Guard® Flex - Wide variety of flexing applications

  • Long-lasting flex cables designed to provide excellent performance in high-flex, high torsion, and continuous-flex applications, such as motion control and robotics
  • Rated for up to 14 million flex life cycles (85000 series), up to 6 Million flex life cycles (86000 series)
  • Available in a variety of configurations allowing exactly the right cable to be selected for the application
  • Rounded geometry helps insure a liquid-tight installation per IP67 or NEMA 6
  • Supra-Shield provides precise EMI interference resistance for your specific application is easily achievable with the available standard flex, torsional flex, and continuous flex applications
  • Meets NFPA Standard 79 for industrial machinery*

*Product must be used in accordance with the respective AWM style. Click here for more details.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number 87607
Product Name Xtra-Guard® Performance Cable, Xtra-Guard Flex
Product Type Multiconductor Cable
Cable Jacket Polyurethane (TPU)
Cable Insulation TPES
Cable Conductor Copper; 12 (19/25) AWG Bare Copper', '0.088']
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
OSFP Loopback Cable Assemblies - NLMAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Low Outgassing Cable Assembly - 60163A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details
Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 28 AWG
Number of Conductors 20 to 100 #
View Details