Alpha Wire Multi-Conductor & Paired Cables 87607 BK199

Description
87607 BLACK BULK FT
Request a Quote
Description
87607 BLACK BULK FT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Unshielded Multiconductor Cable 7 Conductor 12 AWG from Alpha Wire features seven conductors made of bare copper, each with a nominal gauge of 12 AWG. The cable is constructed with a TPES (Hytrel) insulation that has a wall thickness of 0.027 inches and is jacketed in black polyurethane (TPU) with a wall thickness of 0.060 inches. It is designed for a temperature range of -30 to 80°C for static applications and -10 to 80°C for dynamic use. The cable has a voltage rating of 600 VRMS and a capacitance of 28 pF/ft at 1 kHz. It complies with various standards, including UL AWM/STYLE 10162 and CSA AWM I/II A/B, and is RoHS compliant. The cable is suitable for applications requiring flexibility and torsion resistance, with a minimum twist rate of 0.9 twists per foot.

Datasheet Summary
Powered by GS/AI

The Unshielded Multiconductor Cable 7 Conductor 12 AWG from Alpha Wire features seven conductors made of bare copper, each with a nominal gauge of 12 AWG. The cable is constructed with a TPES (Hytrel) insulation that has a wall thickness of 0.027 inches and is jacketed in black polyurethane (TPU) with a wall thickness of 0.060 inches. It is designed for a temperature range of -30 to 80°C for static applications and -10 to 80°C for dynamic use. The cable has a voltage rating of 600 VRMS and a capacitance of 28 pF/ft at 1 kHz. It complies with various standards, including UL AWM/STYLE 10162 and CSA AWM I/II A/B, and is RoHS compliant. The cable is suitable for applications requiring flexibility and torsion resistance, with a minimum twist rate of 0.9 twists per foot.

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 87607 BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
87607 BK199
Multi-Conductor & Paired Cables 87607 BK199
87607 BLACK BULK FT

87607 BLACK BULK FT

Buy Now
Unshielded Multiconductor Cable 7 Conductor 12Awg, Per Ft; Cable Shielding Alpha Wire - 95B7286 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 7 Conductor 12Awg, Per Ft; Cable Shielding Alpha Wire
95B7286
Unshielded Multiconductor Cable 7 Conductor 12Awg, Per Ft; Cable Shielding Alpha Wire 95B7286
UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 12AWG, PER FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.3mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 12AWG, PER FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:12AWG; Conductor Area CSA:3.3mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 87607 BK199 95B7286
Product Name Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 7 Conductor 12Awg, Per Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NA780 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details