Alpha Wire Multi-Conductor & Paired Cables 87603 BK199

Description
87603 BLACK BULK FT
Request a Quote Datasheet
Description
87603 BLACK BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 87603 BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
87603 BK199
Multi-Conductor & Paired Cables 87603 BK199
87603 BLACK BULK FT

87603 BLACK BULK FT

Buy Now
Multiple Conductor Cables - 87603BK199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
87603BK199-ND
Multiple Conductor Cables 87603BK199-ND
CABLE 3COND 12AWG BLACK

CABLE 3COND 12AWG BLACK

Buy Now Datasheet
Unshielded Multiconductor Cable 3 Conductor 12Awg, Per Ft; Cable Shielding Alpha Wire - 95B7280 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 12Awg, Per Ft; Cable Shielding Alpha Wire
95B7280
Unshielded Multiconductor Cable 3 Conductor 12Awg, Per Ft; Cable Shielding Alpha Wire 95B7280
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 12AWG, PER FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.3mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 12AWG, PER FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:12AWG; Conductor Area CSA:3.3mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 87603 BK199 87603BK199-ND 95B7280
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 3 Conductor 12Awg, Per Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Thermoplastic Elastomer (TPE)
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2500/201-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers