Alpha Wire Unshielded Multiconductor Cable 7 Conductor 14Awg, Per Ft; Cable Shielding Alpha Wire 87507 BK199

Description
UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 14AWG, PER FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.1mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 14AWG, PER FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.1mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable 7 Conductor 14Awg, Per Ft; Cable Shielding Alpha Wire - 95B7278 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 7 Conductor 14Awg, Per Ft; Cable Shielding Alpha Wire
95B7278
Unshielded Multiconductor Cable 7 Conductor 14Awg, Per Ft; Cable Shielding Alpha Wire 95B7278
UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 14AWG, PER FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.1mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 14AWG, PER FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.1mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95B7278
Product Name Unshielded Multiconductor Cable 7 Conductor 14Awg, Per Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Cable Assembly -  - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Application Automotive; Medical; Locomotive, Drones, Military
Gender Male-Female
Standards / Certifications RoHS; ISO; SGS
View Details
Cable Assembly - 6025A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
System cable - 706-3340/304-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers