Alpha Wire Shielded Multiconductor Cable, 3 Conductor, 14Awg, Per Ft, 600V; Cable Shielding Alpha Wire 87503CY BK199

Description
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 14AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.1mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 14AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.1mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 3 Conductor, 14Awg, Per Ft, 600V; Cable Shielding Alpha Wire - 95B7273 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 14Awg, Per Ft, 600V; Cable Shielding Alpha Wire
95B7273
Shielded Multiconductor Cable, 3 Conductor, 14Awg, Per Ft, 600V; Cable Shielding Alpha Wire 95B7273
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 14AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.1mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Product Range:- RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 14AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.1mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95B7273
Product Name Shielded Multiconductor Cable, 3 Conductor, 14Awg, Per Ft, 600V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details