Alpha Wire Multi-Conductor & Paired Cables 87503 BK199

Description
87503 BLACK BULK FT
Request a Quote Datasheet
Description
87503 BLACK BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 87503 BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
87503 BK199
Multi-Conductor & Paired Cables 87503 BK199
87503 BLACK BULK FT

87503 BLACK BULK FT

Buy Now
Multiple Conductor Cables - 87503BK199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
87503BK199-ND
Multiple Conductor Cables 87503BK199-ND
CABLE 3COND 14AWG BLACK

CABLE 3COND 14AWG BLACK

Buy Now Datasheet
Unshielded Multiconductor Cable 3 Conductor 14Awg, Per Ft; Cable Shielding Alpha Wire - 95B7272 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 14Awg, Per Ft; Cable Shielding Alpha Wire
95B7272
Unshielded Multiconductor Cable 3 Conductor 14Awg, Per Ft; Cable Shielding Alpha Wire 95B7272
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 14AWG, PER FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.1mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 14AWG, PER FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.1mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 87503 BK199 87503BK199-ND 95B7272
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 3 Conductor 14Awg, Per Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Thermoplastic Elastomer (TPE)
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details