Alpha Wire Unshielded Multiconductor Cable 3 Conductor 16Awg, Per Ft; Cable Shielding Alpha Wire 87403 BK199

Description
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 16AWG, PER FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 16AWG, PER FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable 3 Conductor 16Awg, Per Ft; Cable Shielding Alpha Wire - 95B7264 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 16Awg, Per Ft; Cable Shielding Alpha Wire
95B7264
Unshielded Multiconductor Cable 3 Conductor 16Awg, Per Ft; Cable Shielding Alpha Wire 95B7264
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 16AWG, PER FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 16AWG, PER FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95B7264
Product Name Unshielded Multiconductor Cable 3 Conductor 16Awg, Per Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1002 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assembly - 6033A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type pigtail,Coaxial,Teflon™ jacket,white,general purpose
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details