Alpha Wire Shielded Multiconductor Cable, 7 Conductor, 18Awg, Per Ft, 600V; Cable Shielding Alpha Wire 87307CY BK199

Description
SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 18AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 18AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 7 Conductor, 18Awg, Per Ft, 600V; Cable Shielding Alpha Wire - 95B7263 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 7 Conductor, 18Awg, Per Ft, 600V; Cable Shielding Alpha Wire
95B7263
Shielded Multiconductor Cable, 7 Conductor, 18Awg, Per Ft, 600V; Cable Shielding Alpha Wire 95B7263
SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 18AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Product Range:- RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 18AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95B7263
Product Name Shielded Multiconductor Cable, 7 Conductor, 18Awg, Per Ft, 600V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 2024856 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -15 C (5 F)
View Details