Alpha Wire Multi-Conductor & Paired Cables 87204 BK199

Description
87204 BLACK BULK FT
Request a Quote Datasheet
Description
87204 BLACK BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 87204 BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
87204 BK199
Multi-Conductor & Paired Cables 87204 BK199
87204 BLACK BULK FT

87204 BLACK BULK FT

Buy Now
Unshielded Multiconductor Cable 4 Conductor 20Awg, Per Ft; Cable Shielding Alpha Wire - 95B7250 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 20Awg, Per Ft; Cable Shielding Alpha Wire
95B7250
Unshielded Multiconductor Cable 4 Conductor 20Awg, Per Ft; Cable Shielding Alpha Wire 95B7250
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 20AWG, PER FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 20AWG, PER FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 87204 BK199 95B7250
Product Name Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 4 Conductor 20Awg, Per Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-185-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
RF Custom Cable Assembly - 100597DG00027 - Richardson RFPD
Amphenol Communications Solutions
Specs
Application RF
View Details
Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12-IE Pre-wired cable - M12-IE - AIE-S4P-M12/RJ45-S-G-20M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 65.62 ft (200 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details